Hypertec logo

Hypertec 512MB PC2-5300 (Legacy) memory module 0.5 GB 1 x 0.5 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14069
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hypertec 512MB PC2-5300 (Legacy) memory module 0.5 GB 1 x 0.5 GB DDR2:

Hypertec 512MB PC2-5300 (Legacy), 0.5 GB, 1 x 0.5 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Hypertec 512MB PC2-5300 (Legacy) memory module 0.5 GB 1 x 0.5 GB DDR2:

Hypertec 512MB PC2-5300 (Legacy). Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.