HUAWEI eKit S110 Series S110-8P2ST Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25106
Info modified on:
01 Jul 2025, 18:30:07
Short summary description HUAWEI eKit S110 Series S110-8P2ST Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

HUAWEI eKit S110 Series S110-8P2ST, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description HUAWEI eKit S110 Series S110-8P2ST Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

HUAWEI eKit S110 Series S110-8P2ST. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 2000 entries, Switching capacity: 20 Gbit/s. DC input voltage: 54 V. Power over Ethernet (PoE). Rack mounting

Video
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.