Huawei MediaPad M3 Lite, 20.3 cm (8"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 7.0, Grey
Huawei MediaPad M3 Lite. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8940. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 310 g. Operating system installed: Android 7.0. Product colour: Grey