Huawei logo

Huawei WSIC-4GE-C-V2 network switch module Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3618
Info modified on:
28 Aug 2023, 11:14:24
Short summary description Huawei WSIC-4GE-C-V2 network switch module Gigabit Ethernet:

Huawei WSIC-4GE-C-V2, Gigabit Ethernet, 0 - 45 °C, 201 mm, 223,5 mm, 19,8 mm, 600 g

Long summary description Huawei WSIC-4GE-C-V2 network switch module Gigabit Ethernet:

Huawei WSIC-4GE-C-V2. Ethernet interface type: Gigabit Ethernet. Width: 201 mm, Depth: 223,5 mm, Height: 19,8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.