Huawei logo

Huawei S5700-52X-LI-DC Managed L2/L3 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16077
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Huawei S5700-52X-LI-DC Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

Huawei S5700-52X-LI-DC, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Huawei S5700-52X-LI-DC Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

Huawei S5700-52X-LI-DC. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 4. Networking standards: IEEE 802.1p, IEEE 802.1x. Power connector: DC-in jack. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.