Aruba 6100 48G Class4 PoE 4SFP+ 370W Switch
HPE Aruba 6100 48G Class4 PoE 4SFP+ 370W, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, Wall mountable
HPE Aruba 6100 48G Class4 PoE 4SFP+ 370W. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8192 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Wall mountable, Rack mounting, Form factor: 1U