LTO, 3 TB, 10.9 kg
HPE StorageWorks Ultrium 3280, Storage drive, Tape Cartridge, 2:1, LTO, 42 ms, Black, Silver
HPE StorageWorks Ultrium 3280. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 1.5 TB, Compressed capacity: 3 TB, Drive device, buffer size: 256 MB. Sustained data transfer rate (compressed): 280 MB/s, Sustained data transfer rate (native): 140 MB/s. Power requirements: 100 - 240 V, AC, Power consumption (typical): 24 W, Power consumption (standby): 7 W. Weight: 10.9 kg