HP EliteBook 745 G4, AMD PRO A10, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
HP EliteBook 745 G4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8730B, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product colour: Silver