HP logo

HP EliteDesk 800 G3 SFF Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80546
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
09 Dec 2019
Short summary description HP EliteDesk 800 G3 SFF Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black, Silver:

HP EliteDesk 800 G3 SFF, 3.6 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 800 G3 SFF Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black, Silver:

HP EliteDesk 800 G3 SFF. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.