HP logo

HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34272
Info modified on:
24 Jan 2025, 20:27:49
Short summary description HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Hitam:

HP ZBook 17 G4, Intel® Core™ i7, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 32 GB, 512 GB

Long summary description HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3000 Windows 10 Pro Hitam:

HP ZBook 17 G4. Jenis produk: Stesen kerja bergerak, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7820HQ, Frekuensi pemproses: 2,9 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 32 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 630. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.