HP logo

HP Z240 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34621
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z240, 4.2 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD-ROM, Windows 10 Pro

Long summary description HP Z240 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z240. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.