HP logo

HP OMEN 17-w105na Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21084
Info modified on:
02 Feb 2025, 23:07:40
Short summary description HP OMEN 17-w105na Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam:

HP OMEN 17-w105na, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 16 GB, 1,26 TB

Long summary description HP OMEN 17-w105na Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Hitam:

HP OMEN 17-w105na. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6300HQ, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,26 TB, Media simpanan: HDD+SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 530. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.