HP logo

HP ProBook 650 G2 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16831
Info modified on:
02 Feb 2025, 22:55:11
Short summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP ProBook 650 G2, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6820HQ Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP ProBook 650 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.