HP logo

HP OMEN X 900-070a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50668
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP OMEN X 900-070a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black:

HP OMEN X 900-070a, 4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, Blu-Ray DVD Combo, Windows 10 Home

Long summary description HP OMEN X 900-070a Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop PC Black:

HP OMEN X 900-070a. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.