HP logo

HP Compaq Pro 4000 Pro SFF Intel® Pentium® E5800 3 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102943
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 4000 Pro SFF Intel® Pentium® E5800 3 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500 Windows 7 Professional PC Black:

HP Compaq Pro 4000 Pro SFF, 3.2 GHz, Intel® Pentium®, 3 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4000 Pro SFF Intel® Pentium® E5800 3 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500 Windows 7 Professional PC Black:

HP Compaq Pro 4000 Pro SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.