HP logo

HP Compaq Elite 8200 СMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27179
Info modified on:
14 Jun 2025, 03:46:18
End of life date:
30 Nov 2012
Short summary description HP Compaq Elite 8200 СMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8200 СMT, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200 СMT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8200 СMT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.