HP logo

HP Pro 3300 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106080
Info modified on:
23 Jul 2024, 21:10:19
Short summary description HP Pro 3300 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP Pro 3300 SFF, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3300 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

HP Pro 3300 SFF. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.