HP logo

HP G G56-130SA Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15054
Info modified on:
29 Jan 2025, 19:23:20
End of life date:
30 Jun 2011
Short summary description HP G G56-130SA Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP G G56-130SA, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP G G56-130SA Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP G G56-130SA. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.