HP logo

HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29731
Info modified on:
23 Jul 2024, 21:10:04
Short summary description HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8200 SFF, 3.1 GHz, Intel® Core™ i5, 8 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8200 SFF. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.