HP Pavilion p6630uk, 2.9 GHz, AMD Athlon II X4, 4 GB, 640 GB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion p6630uk. Processor frequency: 2.9 GHz, Processor family: AMD Athlon II X4, Processor model: 635. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3000, Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC