HP logo

HP Compaq Presario CQ56-102SA AMD V V140 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14238
Info modified on:
27 Jan 2025, 08:26:33
End of life date:
11 Sept 2011
Short summary description HP Compaq Presario CQ56-102SA AMD V V140 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

HP Compaq Presario CQ56-102SA, AMD V, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP Compaq Presario CQ56-102SA AMD V V140 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

HP Compaq Presario CQ56-102SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD V, Processor model: V140, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.