HP logo

HP Compaq Pro 6005 Pro MT + LE2201w AMD Athlon II X2 B26 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68364
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6005 Pro MT + LE2201w AMD Athlon II X2 B26 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro MT + LE2201w, 3.2 GHz, AMD Athlon II X2, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 Pro MT + LE2201w AMD Athlon II X2 B26 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro MT + LE2201w. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.