HP logo

HP Pavilion p6510ch Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45221
Info modified on:
07 Oct 2024, 16:44:46
Short summary description HP Pavilion p6510ch Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6510ch, 2.4 GHz, Intel® Core™2 Duo, 4 GB, 640 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6510ch Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6510ch. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500HD, Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.