HP logo

HP G G62-b29SA AMD Athlon II P340 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12348
Info modified on:
25 Jan 2025, 22:25:49
End of life date:
30 Jun 2011
Short summary description HP G G62-b29SA AMD Athlon II P340 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Blue:

HP G G62-b29SA, AMD Athlon II, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP G G62-b29SA AMD Athlon II P340 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Blue:

HP G G62-b29SA. Processor family: AMD Athlon II, Processor model: P340. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.