HP logo

HP G G62-b17SA AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13009
Info modified on:
22 Jan 2025, 05:05:38
End of life date:
30 Jun 2011
Long product name HP G G62-b17SA AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

2.4GHz AMD Turion II Dual-Core Mobile P540, 4GB DDR3, 500GB SATA HDD, 15.6" LED HP BrightView 1366 x 768, AMD Mobility Radeon HD 4250, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Home Premium 64-bit

HP G G62-b17SA AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

Express yourself, do more, and have more fun – with worry-free computing at an affordable price. The HP G62 Notebook PC gives you the perfect balance of technology and style, with all the functionality you need.

Smart design, great style
- Go everywhere in style. The HP G62 Notebook PC offers a sleek, environmentally-conscious package of performance and quality. The fingerprint-proof design with imprint and choice of four colours ensures you're on top of the latest trends.

Everything you need, nothing you don't
- Enjoy maximum productivity and more fun in more places with the HP G62. You'll get a full-sized keyboard, a 39.62 cm (15.6") high-definition widescreen, integrated webcam and up to 640 GB hard drive for your photos, videos and music.

Delivering true value plus performance
- Enjoy trusted, industry-leading HP notebook reliability plus a great balance of features, full PC performance and mobility at excellent value. The HP G62 also offers enhanced security for your digital world, including integrated anti-virus software.

Get true mobile entertainment and fun
- Surf the web, watch a video or listen to music, anywhere. The HP G62 Notebook PC gives you power to do more: enjoy movies and games with Altec Lansing audio and optional ATI™ discrete graphics, and stay connected with the built-in webcam and Wi-Fi.

Enjoy greener computing
- Use less energy and reduce your environmental impact! The HP G62 Notebook PC is EPEAT silver qualified and offers a LED panel that provides a clear picture while using less energy and keeping harmful mercury out of landfills.

Short summary description HP G G62-b17SA AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

HP G G62-b17SA, AMD Turion II Dual Core, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP G G62-b17SA AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

HP G G62-b17SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: P540, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black, Bronze

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.