HP logo

HP Pavilion dv6-3052nr Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118367
Info modified on:
25 Jan 2025, 22:24:33
Short summary description HP Pavilion dv6-3052nr Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

HP Pavilion dv6-3052nr, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP Pavilion dv6-3052nr Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

HP Pavilion dv6-3052nr. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.51 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.