HP logo

HP ENVY x360 - 15-ar052sa (ENERGY STAR)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33326
Info modified on:
01 Feb 2025, 05:32:25
End of life date:
17 Dec 2016
Short summary description HP ENVY x360 - 15-ar052sa (ENERGY STAR):

HP ENVY x360 - 15-ar052sa (ENERGY STAR), AMD A12, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description HP ENVY x360 - 15-ar052sa (ENERGY STAR):

HP ENVY x360 - 15-ar052sa (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A12, Processor model: A12-9700P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.