HP logo

HP EliteDesk 705 G3 Desktop Mini-pc AMD A12 A12-9800E 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40385
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Jan 2019
Short summary description HP EliteDesk 705 G3 Desktop Mini-pc AMD A12 A12-9800E 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G3 Desktop Mini-pc, 3.1 GHz, AMD A12, A12-9800E, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 Desktop Mini-pc AMD A12 A12-9800E 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G3 Desktop Mini-pc. Processor frequency: 3.1 GHz, Processor family: AMD A12, Processor model: A12-9800E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.