HP logo

HP Z640 Intel® Xeon® E5 v4 E5-2680V4 64 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107911
Info modified on:
14 Mar 2024, 17:43:00
Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2680V4 64 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z640, 2.4 GHz, Intel® Xeon® E5 v4, 64 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2680V4 64 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

HP Z640. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2680V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.