HP logo

HP Compaq Presario CQ62-210SD Notebook PC Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84577
Info modified on:
22 Jan 2025, 05:57:41
Short summary description HP Compaq Presario CQ62-210SD Notebook PC Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black:

HP Compaq Presario CQ62-210SD Notebook PC, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description HP Compaq Presario CQ62-210SD Notebook PC Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black:

HP Compaq Presario CQ62-210SD Notebook PC. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.