HP logo

HP ProBook 4720s Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74014
Info modified on:
22 Jan 2025, 06:00:10
Short summary description HP ProBook 4720s Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Black:

HP ProBook 4720s, Intel® Core™ i5, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 4720s Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Black:

HP ProBook 4720s. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.97 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.