HP logo

HP ProBook 5320m Intel® Core™ i5 i5-540M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Espresso

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47532
Info modified on:
22 Jan 2025, 06:08:25
Short summary description HP ProBook 5320m Intel® Core™ i5 i5-540M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Espresso:

HP ProBook 5320m, Intel® Core™ i5, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 5320m Intel® Core™ i5 i5-540M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Espresso:

HP ProBook 5320m. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Espresso. Weight: 1.72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.