HP logo

HP Z620 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56120
Info modified on:
23 Jul 2024, 21:09:56
End of life date:
02 Apr 2014
Short summary description HP Z620 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z620, 3.6 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z620 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z620. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.