HP logo

HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13733
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 9 x 5. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Compaq 8100 Elite Small Form Factor PC, Intel Core i5-650 P(3.20 GHz, 4 MB total cache), 4GB (2x 2048MB) DDR3, 500GB SATA 7200RPM HDD, Intel HD Graphics, DVD+/-RW SuperMulti, Gigabit Ethernet, Windows® 7 Professional + ZR24w

HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Empower your Enterprise: HP’s premier business PC product line, designed with the latest Intel microarchitecture, code-named Nehalem and everything your enterprise needs: stability, energy efficiency features, enhanced security and manageability.

Impressive, intelligent performance
- The new Intel® Core™ i7, i5 and i3 processors 1 are built on advanced technology that helps automatically apply processing power where it’s needed most for enhanced multitasking.

Energy Efficiency Features
- Help lower operating costs with optional power management solutions and options such as 89% energy efficient power supplies, all supplementing an inherently power efficient electrical system design.

Enhanced Manageability
- Help lower maintenance costs and protect your assets with a range of remote management technologies. Easy to deploy and manage with enhanced manageability with Intel Core processors 1 with vPro Technology 2.

More Secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global Service and Support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

HP Compaq Elite 8100 Elite, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

HP Compaq Elite 8100 Elite. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 8.1 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.