HP logo

HP ProBook 6450b Intel® Core™ i5 i5-450M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62806
Info modified on:
22 Jan 2025, 05:55:59
End of life date:
07 Jan 2012
Short summary description HP ProBook 6450b Intel® Core™ i5 i5-450M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

HP ProBook 6450b, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 2 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 6450b Intel® Core™ i5 i5-450M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

HP ProBook 6450b. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.