HP logo

HP EliteBook 8540w Mobile Workstation Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16226
Info modified on:
22 Jan 2025, 05:02:11
End of life date:
29 Nov 2011
Short summary description HP EliteBook 8540w Mobile Workstation Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

HP EliteBook 8540w Mobile Workstation, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540w Mobile Workstation Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

HP EliteBook 8540w Mobile Workstation. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.