HP logo

HP ProBook 6550b Intel® Core™ i5 i5-450M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50436
Info modified on:
22 Jan 2025, 05:05:45
End of life date:
30 Jun 2011
Short summary description HP ProBook 6550b Intel® Core™ i5 i5-450M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6550b, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6550b Intel® Core™ i5 i5-450M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6550b. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 2.51 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.