HP OSDVD Windows 7 Professional 32 8740w Media Restore, Cassetta per disco, ESP, 16 GB, 1 GB, 1.0GHz, Windows 7 Professional 32
HP OSDVD Windows 7 Professional 32 8740w Media Restore. Tipo software: Cassetta per disco, Versione lingua: ESP. Spazio minimo Hard Disk: 16 GB, RAM minima: 1 GB. Processore minimo: 1.0GHz, Sistema operativo compatibile: Windows 7 Professional 32