HP logo

HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19728
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 9 x 5. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

Compaq 8000 Elite Convertible Minitower PC, Intel Core 2 Duo E8500 (3.16 GHz, 6M Cache, 1333 MHz FSB), 4GB (2 x 2048MB) DDR3 1333MHz, 320GB SATA 7200RPM, Intel GMA 4500, DVD Super Multi, Windows 7 Professional + ZR24w

HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

Stability, enhanced security, efficiency, these PCs mean business: HP’s most stable and secure business PCs with powerful technology and professional innovations such as energy efficient features and leading remote manageability solutions.

Maximum flexibility
- Global configurations, three innovative form factors, a range of ports, slots and bays and a wide variety of HP pre-qualified options and accessories allow you to maximize your investment.

Energy Efficiency features
- All 8000 Elite models have improved energy efficiency over previous generations by 30% when the PC’s are at an idle. Take efficiency even further with low power processors and energy efficient power supplies.

Enhanced manageability
- Designed to be easy to deploy and manage, the HP Compaq 8000 Elite helps lower maintenance costs and protects your assets with a full range of remote management technologies from HP, Altiris and Intel.

More secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global service and support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8000 Elite, 3.16 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Elite Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8000 Elite. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.