HP logo

HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20651
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional SFF PC Black:

HP Compaq Pro Compaq 6000 Pro, 2.6 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional SFF PC Black:

HP Compaq Pro Compaq 6000 Pro. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.