HP logo

HP 16GB 2x8GB DDR4 1866 memory module 1866 MHz

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45943
Info modified on:
07 Nov 2017, 04:14:00
Short summary description HP 16GB 2x8GB DDR4 1866 memory module 1866 MHz:

HP 16GB 2x8GB DDR4 1866, 16 GB, 2 x 8 GB, DDR4, 1866 MHz

Long summary description HP 16GB 2x8GB DDR4 1866 memory module 1866 MHz:

HP 16GB 2x8GB DDR4 1866. Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 1866 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.