HP logo

HP Pavilion 510-p057a Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26736
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Pavilion 510-p057a Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black:

HP Pavilion 510-p057a, 2.8 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 510-p057a Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Desktop PC Black:

HP Pavilion 510-p057a. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.