HP logo

HP Color LaserJet Pro LaserJet Pro M479fnw Wireless Multifunction Color Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
579546
Info modified on:
11 Aug 2025, 19:58:02
Short summary description HP Color LaserJet Pro LaserJet Pro M479fnw Wireless Multifunction Color Printer, Copier, Scanner:

HP Color LaserJet Pro LaserJet Pro M479fnw Wireless Multifunction Color Printer, Copier, Scanner, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey, White

Long summary description HP Color LaserJet Pro LaserJet Pro M479fnw Wireless Multifunction Color Printer, Copier, Scanner:

HP Color LaserJet Pro LaserJet Pro M479fnw Wireless Multifunction Color Printer, Copier, Scanner. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.