HP logo

HP Pavilion dv6-2112sa AMD Turion II Dual Core M520 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20304
Info modified on:
01 Feb 2025, 04:39:51
End of life date:
04 Aug 2010
Short summary description HP Pavilion dv6-2112sa AMD Turion II Dual Core M520 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2112sa, AMD Turion II Dual Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv6-2112sa AMD Turion II Dual Core M520 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2112sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.