HP logo

HP NVIDIA GeForce 310 DP SH PCIe x16 2nd Card GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63970
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA GeForce 310 DP SH PCIe x16 2nd Card GDDR3:

HP NVIDIA GeForce 310 DP SH PCIe x16 2nd Card, GeForce 310, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA GeForce 310 DP SH PCIe x16 2nd Card GDDR3:

HP NVIDIA GeForce 310 DP SH PCIe x16 2nd Card. Graphics processor: GeForce 310, Processor frequency: 790 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.