HP logo

HP Compaq 6005 Pro MT AMD Athlon X2 B22 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq 6005 Pro MT AMD Athlon X2 B22 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC:

HP Compaq 6005 Pro MT, 2.8 GHz, AMD Athlon X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 6005 Pro MT AMD Athlon X2 B22 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC:

HP Compaq 6005 Pro MT. Processor frequency: 2.8 GHz, Processor family: AMD Athlon X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.