HP logo

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 3470 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133202
Info modified on:
14 Mar 2024, 18:04:20
Short summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 3470 Windows XP Professional:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 3470 Windows XP Professional:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows XP Professional. Product type: PC. Weight: 7.26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.