HP ZR30w, 76.2 cm (30"), 2560 x 1600 pixels, 7 ms, Black
HP ZR30w. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black