HP logo

HP Compaq Presario CQ61-240ED Notebook PC Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74438
Info modified on:
22 Jan 2025, 05:21:36
Short summary description HP Compaq Presario CQ61-240ED Notebook PC Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows Vista Home Premium:

HP Compaq Presario CQ61-240ED Notebook PC, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ61-240ED Notebook PC Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows Vista Home Premium:

HP Compaq Presario CQ61-240ED Notebook PC. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows Vista Home Premium. Weight: 2.68 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.