HP logo

HP Compaq DC7900 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq DC7900 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Desktop PC Black:

HP Compaq DC7900, 2.8 GHz, Intel® Core™2 Duo, E7400, 2 GB, 250 GB, DVD Super Multi

Long summary description HP Compaq DC7900 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Desktop PC Black:

HP Compaq DC7900. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500. Power supply: 365 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.